Zener Diode 2.7V 500mW ±5% Surface Mount SOD-523
Low IZ Zener Diode, SOD523
ZEN SOD523 LOW IZ REG 0.5
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-MM5Z4682T5GTR-ND | MM5Z4682T5G | MM5Z4682T5G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | Active | |
| Package | SOD-523; SOD-523-2 | SOD-523; SOD-523 |