Low IZ Zener Diode, SOD523
DIODE ZENER 2.2V 500MW SOD523
Zener Diode 2.2V 500mW ±5% Surface Mount SOD-523
DIODE ZENER 2.2V 500MW SOD523
DIODE ZENER 2.2V 500MW SOD523
ZENER DIODE, 2.2V, 0.5W, SOD-523; Zener Voltage Nom:2.2V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z4xxxTxG Series RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM5Z4680T1G | 488-MM5Z4680T1GCT-ND | MM5Z4680T1G | 91AH7863 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 2.2V, 0.5W, Sod-523; Zener Voltage Nom Onsemi | |
| Life Cycle Stage | Active | Active | ||
| Package | SOD-523; SOD-523-2 | SOD-523; SOD-523 | SOD-523; SOD-523 | |
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) |