Zener Diode, 43V, 6.98%, 0.2W, Unidirectional
Zener Diode, 43V, 6.98%, 0.2W, Unidirectional
Zener Diode 43V 200mW ±7% Surface Mount SOD-523F
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023578-MM5Z43V
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Current - Reverse Leakage @ Vr: 50nA @ 30.1V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 150 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-523F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 8k pcs
DIODE ZENER 43V 200MW SOD523F
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM5Z43V | MM5Z43VTR-ND | 023578-MM5Z43V | MM5Z43V |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MM5Z43V | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | DO-35, DO-204AH; DO-35 | SOD-523; SOD-523F | SOD-523; SOD-523F | |
| RoHS Compliant | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |