onsemi Zener 500 mW 3.9 V Voltage Regulator IC MM5Z3V9T1G

Description
500 mW Standard Tolerance Zener Diode Voltage Regulators 3.9 V, SOD-523 2 LEAD, 3000-REEL Product overview: MM5Z3V9T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 3.9 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 3.9 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z3V9T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500 mW Standard Tolerance Zener Diode Voltage Regulators 3.9 V, SOD-523 2 LEAD, 3000-REEL Product overview: MM5Z3V9T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 3.9 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 3.9 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z3V9T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 500 mW 3.9 V Voltage Regulator IC
287-MM5Z3V9T1G
Zener 500 mW 3.9 V Voltage Regulator IC 287-MM5Z3V9T1G
500 mW Standard Tolerance Zener Diode Voltage Regulators 3.9 V, SOD-523 2 LEAD, 3000-REEL Product overview: MM5Z3V9T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 3.9 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 3.9 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z3V9T1G can be used for catalog matching and distributor lookup.

500 mW Standard Tolerance Zener Diode Voltage Regulators 3.9 V, SOD-523 2 LEAD, 3000-REEL Product overview: MM5Z3V9T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 3.9 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 3.9 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z3V9T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MM5Z3V9T1G - 1224550-MM5Z3V9T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z3V9T1G
1224550-MM5Z3V9T1G
Diodes - Zener - Single - MM5Z3V9T1G 1224550-MM5Z3V9T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1224550-MM5Z3V9T1G Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±6.4% Voltage - Zener (Nom) (Vz): 3.9V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-523 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 90 Ohms Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Family Part Number: MM5Z3V9 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 3μA at 1V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224550-MM5Z3V9T1G
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±6.4%
Voltage - Zener (Nom) (Vz): 3.9V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-523
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-79, SOD-523
Impedance (Maximum) (Zzt): 90 Ohms
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Family Part Number: MM5Z3V9
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 3μA at 1V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 287-MM5Z3V9T1G 1224550-MM5Z3V9T1G
Product Name Zener 500 mW 3.9 V Voltage Regulator IC Diodes - Zener - Single - MM5Z3V9T1G
Operating Temperature -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A4492EESTR-T - 858952-A4492EESTR-T - Win Source Electronics
Specs
Regulator Category Switching
Package Type Other; 20-QFN-EP (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Voltage Regulators - 1828272P - RS Components, Ltd.
Specs
Package Type SOT23; Other; SOT-23
View Details
Battery Chargers - BQ24297RGER - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details