Zener Diode, 500 mW 3.9 V ±5% SOD-523 Package 3.9 V
DIODE ZENER 3.9V 500MW SOD523
DIODE ZENER 3.9V 500MW SOD523
Zener Diode 3.9V 500mW ±6.4% Surface Mount SOD-523
DIODE ZENER 3.9V 500MW SOD523
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | MM5Z3V9T1G | 488-MM5Z3V9T1GCT-ND | MM5Z3V9T1G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Removed; Obsolete | |
| Package | SOD-523; SOD-523 2 LEAD | SOD-523; SOD-523 | |
| RoHS Compliant | RoHS | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |