Zener Diode 3.9V 500mW ±3% Surface Mount SOD-523
Manufacturer: onsemi
Win Source Part Number: 1324911-MM5Z3V9ST1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±3%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 3 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.9 V
Impedance (Max) (Zzt): 90 Ohms
Supplier Device Package: SOD-523
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: SC-79, SOD-523
ECCN: EAR99
Fake Threat In the Open Market: 77
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 2156-MM5Z3V9ST1G-ONT
Base Product Number: MM5Z3
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Zener Diode, 3.9V V(Z), 3.35%, 0.2W, Silicon, Unidirectional
DIODE ZENER 3.9V 500MW SOD523
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM5Z3V9ST1GOS-ND | 1324911-MM5Z3V9ST1G | MM5Z3V9ST1G | MM5Z3V9ST1G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOD-523; SC-79, SOD-523 | DO-35, DO-204AH; DO-35 | SOD-523; SOD-523 | |
| VZ | 3.9 volts | 3.9 volts | ||
| ZZT | 90 ohms | 90 ohms |