onsemi Diodes - Zener - Single - MM5Z3V9 MM5Z3V9

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224548-MM5Z3V9 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 3.9V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-523F Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.eicsemi.com Manufacturer Package: SC-79, SOD-523F Impedance (Maximum) (Zzt): 90 Ohms Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: MM5Z3V9 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 200mW Current - Reverse Leakage at Vr: 3μA at 1V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224548-MM5Z3V9 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 3.9V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-523F Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.eicsemi.com Manufacturer Package: SC-79, SOD-523F Impedance (Maximum) (Zzt): 90 Ohms Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: MM5Z3V9 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 200mW Current - Reverse Leakage at Vr: 3μA at 1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MM5Z3V9 - 1224548-MM5Z3V9 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z3V9
1224548-MM5Z3V9
Diodes - Zener - Single - MM5Z3V9 1224548-MM5Z3V9
Manufacturer: ON Semiconductor Win Source Part Number: 1224548-MM5Z3V9 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 3.9V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-523F Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.eicsemi.com Manufacturer Package: SC-79, SOD-523F Impedance (Maximum) (Zzt): 90 Ohms Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: MM5Z3V9 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 200mW Current - Reverse Leakage at Vr: 3μA at 1V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224548-MM5Z3V9
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 3.9V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-523F
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.eicsemi.com
Manufacturer Package: SC-79, SOD-523F
Impedance (Maximum) (Zzt): 90 Ohms
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: MM5Z3V9
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Current - Reverse Leakage at Vr: 3μA at 1V

Buy Now
Single Zener Diodes - MM5Z3V9TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z3V9TR-ND
Single Zener Diodes MM5Z3V9TR-ND
Zener Diode 3.9V 200mW ±5% Surface Mount SOD-523F

Zener Diode 3.9V 200mW ±5% Surface Mount SOD-523F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM5Z3V9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z3V9
Discrete Semiconductor Products - Diodes - Zener MM5Z3V9
ZENER SOD523 3.9V 0.3W 5%

ZENER SOD523 3.9V 0.3W 5%

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 1224548-MM5Z3V9 MM5Z3V9TR-ND MM5Z3V9
Product Name Diodes - Zener - Single - MM5Z3V9 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Removed; Obsolete
VZ 3.9 volts 3.9 volts
ZZT 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data