Zener Diode 3.6V 200mW ±6% Surface Mount SOD-523F
Manufacturer: ON Semiconductor
Win Source Part Number: 023576-MM5Z3V6
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW
Zener Diode, 3.6V V(Z), 5.56%, 0.2W, Silicon, Unidirectional
ZENER SOD523 3.6V 0.3W 5%
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM5Z3V6TR-ND | 023576-MM5Z3V6 | MM5Z3V6 | MM5Z3V6 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MM5Z3V6 | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -65 to 150 C (-85 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | Obsolete | Removed; Obsolete | |
| Package | SOD-523; SOD-523 | DO-35, DO-204AH; DO-35 | SOD-523; SOD-523F | |
| VZ | 3.6 volts | 3.6 volts |