Zener Diode 3.3V 200mW ±6% Surface Mount SOD-523
Zener Diode, 3.3V V(Z), 6.06%, 0.2W, Silicon, Unidirectional
DIODE ZENER 3.3V 200MW SOD523
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM5Z3V3T1OS-ND | MM5Z3V3T1 | MM5Z3V3T1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | DO-35, DO-204AH; DO-35 | SOD-523; SOD-523 | |
| RoHS Compliant | RoHS |