Zener Diode, 3.3V V(Z), 3.07%, 0.2W, Silicon, Unidirectional
Zener Diode 3.3V 200mW ±3% Surface Mount SOD-523
DIODE ZENER 3.3V 200MW SOD523
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | MM5Z3V3ST1 | MM5Z3V3ST1OS-ND | MM5Z3V3ST1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | DO-35, DO-204AH; DO-35 | SOD-523; SOD-523 | |
| RoHS Compliant | RoHS | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |