Manufacturer: ON Semiconductor
Win Source Part Number: 1224546-MM5Z3V3
Packaging: Reel
Mounting Style: SMD
Tolerance: ±6%
Voltage - Zener (Nom) (Vz): 3.3V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-523F
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.eicsemi.com
Manufacturer Package: SC-79, SOD-523F
Impedance (Maximum) (Zzt): 95 Ohms
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Portable Devices
Family Part Number: MM5Z3V3
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Current - Reverse Leakage at Vr: 5μA at 1V
Zener Diode 3.3V 200mW ±6% Surface Mount SOD-523F
ZENER SOD523 3.3V 0.3W 5%
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1224546-MM5Z3V3 | MM5Z3V3TR-ND | MM5Z3V3 |
| Product Name | Diodes - Zener - Single - MM5Z3V3 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| VZ | 3.3 volts | 3.3 volts | |
| ZZT | 95 ohms | 95 ohms |