Zener Voltage Nom:3V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM5ZxxxT1G Series; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 27AC9177 |
| Product Name | Zener Voltage Nom Onsemi |
| Package | SOD-523; SOD-523 |