Manufacturer: ON Semiconductor
Win Source Part Number: 927345-MM5Z39VT1
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 39 V 200 mW ±5% Surface Mount SOD-523
Package: Reel - TR
Package: SC-79, SOD-523
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MM5Z3
Categories: Discrete Semiconductor Products
Case / Package: SOD-523
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diode, 39V, 5.13%, 0.2W, Unidirectional
Zener Diode 39V 200mW ±5% Surface Mount SOD-523
DIODE ZENER 39V 200MW SOD523
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 927345-MM5Z39VT1 | MM5Z39VT1 | MM5Z39VT1OS-ND | MM5Z39VT1 |
| Product Name | Diodes - Zener - Single - MM5Z39VT1 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD-523; SOD-523 | DO-35, DO-204AH; DO-35 | SOD-523; SOD-523 | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| RoHS Compliant | RoHS |