Manufacturer: ON Semiconductor
Win Source Part Number: 1077969-MM5Z36VT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 25.2V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Zener Diode 36V 500mW ±5.6% Surface Mount SOD-523
Zener Diode 36V 500mW ±5.6% Surface Mount SOD-523
Zener Diode 36V 500mW ±5.6% Surface Mount SOD-523
ZENER DIODE, 200mW, 36V, SOD-523, FULL REEL; Zener Voltage Nom:36V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes
ZENER DIODE, 36V, 0.2W, SOD-523; Zener Voltage Vz Typ:36V; Power Dissipation Pd:500mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM5ZxxxT1G Series; Automotive RoHS Compliant: Yes
DIODE ZENER 36V 500MW SOD523
DIODE ZENER 36V 500MW SOD523
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1077969-MM5Z36VT1G | MM5Z36VT1GOSCT-ND | MM5Z36VT1G | 61K0995 | 50AC6152 | MM5Z36VT1G | MM5Z36VT1G |
| Product Name | Diodes - Zener - Single - MM5Z36VT1G | Single Zener Diodes | Zener Diodes | Zener Diode, 200Mw, 36V, Sod-523, Full Reel; Zener Voltage Nom Onsemi | Zener Diode, 36V, 0.2W, Sod-523; Zener Voltage Vz Typ Onsemi | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-523; SOD-523 | SOD-523; SOD-523-2 | SOD-523; SOD-523 | SOD-523; SOD-523 | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | |
| VZ | 36 volts | 36 volts | 36 volts | 36 volts | |||
| ZZT | 90 ohms | 90 ohms | 90 ohms | ||||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts |