Zener Diode 33V 500mW ±6.1% Surface Mount SOD-523
Zener Diode 33V 500mW ±6.1% Surface Mount SOD-523
Zener Diode 33V 500mW ±6.1% Surface Mount SOD-523
Manufacturer: ON Semiconductor
Win Source Part Number: 084310-MM5Z33VT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10A
Current - Reverse Leakage @ Vr: 50nA @ 23.2V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 33V 500MW SOD523
ZENER DIODE, 200mW, 33V, SOD-523, FULL REEL; Zener Voltage Nom:33V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5ZxxxT1G Series RoHS Compliant: Yes
DIODE ZENER 33V 500MW SOD523
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM5Z33VT1GOSTR-ND | 084310-MM5Z33VT1G | MM5Z33VT1G | MM5Z33VT1G | 61K0994 | MM5Z33VT1G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MM5Z33VT1G | Single Zener Diodes | Zener Diodes | Zener Diode, 200Mw, 33V, Sod-523, Full Reel; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | SOD-523; SOD-523 | SOD-523; SOD-523 | |
| VZ | 33 volts | 33 volts | 33 volts | |||
| ZZT | 80 ohms | 80 ohms | 80 ohms |