onsemi Single Zener Diodes MM5Z33V

Description
Zener Diode 33V 200mW ±6% Surface Mount SOD-523F
Request a Quote Datasheet
Description
Zener Diode 33V 200mW ±6% Surface Mount SOD-523F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM5Z33VTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z33VTR-ND
Single Zener Diodes MM5Z33VTR-ND
Zener Diode 33V 200mW ±6% Surface Mount SOD-523F

Zener Diode 33V 200mW ±6% Surface Mount SOD-523F

Buy Now Datasheet
Diodes - Zener - Single - MM5Z33V - 113085-MM5Z33V - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z33V
113085-MM5Z33V
Diodes - Zener - Single - MM5Z33V 113085-MM5Z33V
Manufacturer: ON Semiconductor Win Source Part Number: 113085-MM5Z33V Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10A Current - Reverse Leakage @ Vr: 50nA @ 23.2V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 500mW

Manufacturer: ON Semiconductor
Win Source Part Number: 113085-MM5Z33V
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10A
Current - Reverse Leakage @ Vr: 50nA @ 23.2V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM5Z33V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z33V
Discrete Semiconductor Products - Diodes - Zener MM5Z33V
DIODE ZENER 33V 200MW SOD523F

DIODE ZENER 33V 200MW SOD523F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number MM5Z33VTR-ND 113085-MM5Z33V MM5Z33V
Product Name Single Zener Diodes Diodes - Zener - Single - MM5Z33V Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -65 to 150 C (-85 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Removed; Obsolete
Package SOD-523; SOD-523 SOD-523; SOD-523F
VZ 33 volts 33 volts
Unlock Full Specs
to access all available technical data