onsemi Newest Parts - MM5Z30VT1G MM5Z30VT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224541-MM5Z30VT1G Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±6.7% Voltage - Zener (Nom) (Vz): 30V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-523 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 80 Ohms Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Family Part Number: MM5Z30 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 50nA at 21V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224541-MM5Z30VT1G Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±6.7% Voltage - Zener (Nom) (Vz): 30V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-523 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 80 Ohms Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Family Part Number: MM5Z30 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 50nA at 21V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MM5Z30VT1G - 1224541-MM5Z30VT1G - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MM5Z30VT1G
1224541-MM5Z30VT1G
Newest Parts - MM5Z30VT1G 1224541-MM5Z30VT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1224541-MM5Z30VT1G Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±6.7% Voltage - Zener (Nom) (Vz): 30V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-523 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 80 Ohms Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Family Part Number: MM5Z30 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 50nA at 21V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224541-MM5Z30VT1G
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±6.7%
Voltage - Zener (Nom) (Vz): 30V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-523
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-79, SOD-523
Impedance (Maximum) (Zzt): 80 Ohms
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Family Part Number: MM5Z30
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 50nA at 21V

Buy Now
Singapore, Singapore
30V 0.2W Voltage Regulator IC
287-MM5Z30VT1G
30V 0.2W Voltage Regulator IC 287-MM5Z30VT1G
30V, 0.2W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, 0.047 X 0.032 INCH, 0.028 INCH HEIGHT, ROHS COMPLIANT, PLASTIC, CASE 502-01, 2 PIN Product overview: MM5Z30VT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30V, 0.2W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z30VT1G can be used for catalog matching and distributor lookup.

30V, 0.2W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, 0.047 X 0.032 INCH, 0.028 INCH HEIGHT, ROHS COMPLIANT, PLASTIC, CASE 502-01, 2 PIN Product overview: MM5Z30VT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30V, 0.2W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z30VT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1224541-MM5Z30VT1G 287-MM5Z30VT1G
Product Name Newest Parts - MM5Z30VT1G 30V 0.2W Voltage Regulator IC
Package Type Other; SC-79, SOD-523
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2412876 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type SOT89; Other; SOT-89-3
IOUT 1.5 amps
View Details
Power Management IC - 761-A8436EEJTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Package Type Other; DFN EP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Specialized ICs - BZX84-B30 - ODG (Origin Data Global)
Specs
Regulator Category Linear
View Details