Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 788974-MM5Z30V
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Package: SC-79, SOD-523F
Mounting: SMD
Tolerance: ±7%
Power - Max: 200mW
Current - Reverse Leakage @ Vr: 50nA @ 21V
Voltage - Zener (Nom) (Vz): 30V
Family Name: MM5Z30V
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-523F
Impedance (Maximum) (Zzt): 80 Ohm
Alternative Parts (Cross-Reference): BZX585B30 RSG; BZX784C30-TP; TSZU52C30; BZT52C30KRK;
Introduction Date: November 30, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Zener Diode, 30V V(Z), 6.67%, 0.2W, Silicon, Unidirectional
Zener Diode, 30V V(Z), 6.67%, 0.2W, Silicon, Unidirectional
Zener Diode 30V 200mW ±7% Surface Mount SOD-523F
DIODE ZENER 30V 200MW SOD523F
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 788974-MM5Z30V | MM5Z30V | MM5Z30VTR-ND | MM5Z30V |
| Product Name | Diodes - Zener - Single - MM5Z30V | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| VZ | 30 volts | 30 volts | ||
| ZZT | 80 ohms | 80 ohms | ||
| IR | 5.00E-5 mA | 50 mA | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |