onsemi Single Zener Diodes MM5Z2V7T5G

Description
DIODE ZENER 2.7V 500MW SOD523
Request a Quote Datasheet
Description
DIODE ZENER 2.7V 500MW SOD523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-MM5Z2V7T5GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM5Z2V7T5GDKR-ND
Single Zener Diodes 488-MM5Z2V7T5GDKR-ND
DIODE ZENER 2.7V 500MW SOD523

DIODE ZENER 2.7V 500MW SOD523

Buy Now Datasheet
Single Zener Diodes - 488-MM5Z2V7T5GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM5Z2V7T5GCT-ND
Single Zener Diodes 488-MM5Z2V7T5GCT-ND
DIODE ZENER 2.7V 500MW SOD523

DIODE ZENER 2.7V 500MW SOD523

Buy Now Datasheet
Single Zener Diodes - 488-MM5Z2V7T5GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM5Z2V7T5GTR-ND
Single Zener Diodes 488-MM5Z2V7T5GTR-ND
Zener Diode 2.7V 500mW ±7.41% Surface Mount SOD-523

Zener Diode 2.7V 500mW ±7.41% Surface Mount SOD-523

Buy Now Datasheet
 - MM5Z2V7T5G - Rochester Electronics
Newburyport, MA, United States
500 mW Standard Tolerance Zener Diode Voltage Regulators 2.7 V

500 mW Standard Tolerance Zener Diode Voltage Regulators 2.7 V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM5Z2V7T5G
Zener Diodes MM5Z2V7T5G
Zener Diodes 500 mW Zener Diode Voltage Regulator

Zener Diodes 500 mW Zener Diode Voltage Regulator

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM5Z2V7T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z2V7T5G
Discrete Semiconductor Products - Diodes - Zener MM5Z2V7T5G
DIODE ZENER 2.7V 500MW SOD523

DIODE ZENER 2.7V 500MW SOD523

Supplier's Site
Zener Diode, 2.7V, 0.5W, Sod-523; Zener Voltage Nom Onsemi - 38AH6881 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.7V, 0.5W, Sod-523; Zener Voltage Nom Onsemi
38AH6881
Zener Diode, 2.7V, 0.5W, Sod-523; Zener Voltage Nom Onsemi 38AH6881
ZENER DIODE, 2.7V, 0.5W, SOD-523; Zener Voltage Nom:2.7V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5ZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 2.7V, 0.5W, SOD-523; Zener Voltage Nom:2.7V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5ZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-MM5Z2V7T5GDKR-ND MM5Z2V7T5G MM5Z2V7T5G MM5Z2V7T5G 38AH6881
Product Name Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 2.7V, 0.5W, Sod-523; Zener Voltage Nom Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Package SOD-523; SOD-523-2 SOD-523; SOD-523-2 SOD-523; SOD-523 SOD-523; SOD-523
RoHS Compliant RoHS RoHS
VZ 2.7 volts
Unlock Full Specs
to access all available technical data