onsemi Diodes - Zener - Single - MM5Z2V7 MM5Z2V7

Description
Zener Diode, 2.7V V(Z), 7.41%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 2.7V V(Z), 7.41%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM5Z2V7 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 2.7V V(Z), 7.41%, 0.2W, Silicon, Unidirectional

Zener Diode, 2.7V V(Z), 7.41%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - MM5Z2V7 - 023574-MM5Z2V7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z2V7
023574-MM5Z2V7
Diodes - Zener - Single - MM5Z2V7 023574-MM5Z2V7
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023574-MM5Z2V7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Current - Reverse Leakage @ Vr: 20μA @ 1V Voltage - Zener (Nom) (Vz): 2.7V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-523F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 8k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023574-MM5Z2V7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Current - Reverse Leakage @ Vr: 20μA @ 1V
Voltage - Zener (Nom) (Vz): 2.7V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-523F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 8k pcs

Buy Now Datasheet
Single Zener Diodes - MM5Z2V7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z2V7TR-ND
Single Zener Diodes MM5Z2V7TR-ND
Zener Diode 2.7V 200mW ±7% Surface Mount SOD-523F

Zener Diode 2.7V 200mW ±7% Surface Mount SOD-523F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM5Z2V7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z2V7
Discrete Semiconductor Products - Diodes - Zener MM5Z2V7
ZENER SOD523 2.7V 0.3W 5%

ZENER SOD523 2.7V 0.3W 5%

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number MM5Z2V7 023574-MM5Z2V7 MM5Z2V7TR-ND MM5Z2V7
Product Name Diodes - Zener - Single - MM5Z2V7 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Removed; Obsolete
Package DO-35, DO-204AH; DO-35 SOD-523; SOD-523F SOD-523; SOD-523F
RoHS Compliant RoHS
VZ 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7384995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4734A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers