Zener Diode 2.4V 500mW ±8.33% Surface Mount SOD-523
Zener Diodes SOD-523 EUT SNGL PB FREE
DIODE ZENER 2.4V 500MW SOD523
ZENER DIODE, 2.4V, 0.5W, SOD-523; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5ZxxxT1G Series RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM5Z2V4T5G-ND | MM5Z2V4T5G | MM5Z2V4T5G | 73AC4730 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 2.4V, 0.5W, Sod-523; Zener Voltage Nom Onsemi |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | |
| Package | SOD-523; SOD-523-2 | SOD-523; SOD-523 | SOD-523; SOD-523 | |
| Life Cycle Stage | Active | |||
| VZ | 2.4 volts | |||
| ZZT | 100 ohms |