onsemi Single Zener Diodes MM5Z2V4ST5G

Description
Zener Diode 2.4V 500mW ±4.17% Surface Mount SOD-523
Request a Quote Datasheet
Description
Zener Diode 2.4V 500mW ±4.17% Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM5Z2V4ST5G-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z2V4ST5G-ND
Single Zener Diodes MM5Z2V4ST5G-ND
Zener Diode 2.4V 500mW ±4.17% Surface Mount SOD-523

Zener Diode 2.4V 500mW ±4.17% Surface Mount SOD-523

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM5Z2V4ST5G
Zener Diodes MM5Z2V4ST5G
Zener Diodes SOD-523 EUT SNGL CU PBF

Zener Diodes SOD-523 EUT SNGL CU PBF

Buy Now
Discrete Semiconductor Products - Diodes - Zener - MM5Z2V4ST5G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z2V4ST5G
Discrete Semiconductor Products - Diodes - Zener MM5Z2V4ST5G
DIODE ZENER 2.4V 500MW SOD523

DIODE ZENER 2.4V 500MW SOD523

Supplier's Site
Zener Diode, 2.4V, 0.5W, Sod-523; Zener Voltage Nom Onsemi - 73AC4729 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.4V, 0.5W, Sod-523; Zener Voltage Nom Onsemi
73AC4729
Zener Diode, 2.4V, 0.5W, Sod-523; Zener Voltage Nom Onsemi 73AC4729
ZENER DIODE, 2.4V, 0.5W, SOD-523; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5ZxxxST1G Series RoHS Compliant: Yes

ZENER DIODE, 2.4V, 0.5W, SOD-523; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5ZxxxST1G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM5Z2V4ST5G-ND MM5Z2V4ST5G MM5Z2V4ST5G 73AC4729
Product Name Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 2.4V, 0.5W, Sod-523; Zener Voltage Nom Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Package SOD-523; SOD-523-2 SOD-523; SOD-523 SOD-523; SOD-523
Life Cycle Stage Active
VZ 2.4 volts
ZZT 100 ohms
Unlock Full Specs
to access all available technical data