onsemi Single Zener Diodes MM5Z2V4ST1G

Description
Zener Diode 2.53V 500mW ±4% Surface Mount SOD-523
Request a Quote Datasheet
Description
Zener Diode 2.53V 500mW ±4% Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-MM5Z2V4ST1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM5Z2V4ST1GTR-ND
Single Zener Diodes 488-MM5Z2V4ST1GTR-ND
Zener Diode 2.53V 500mW ±4% Surface Mount SOD-523

Zener Diode 2.53V 500mW ±4% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 488-MM5Z2V4ST1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM5Z2V4ST1GCT-ND
Single Zener Diodes 488-MM5Z2V4ST1GCT-ND
Zener Diode 2.53V 500mW ±4% Surface Mount SOD-523

Zener Diode 2.53V 500mW ±4% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 488-MM5Z2V4ST1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM5Z2V4ST1GDKR-ND
Single Zener Diodes 488-MM5Z2V4ST1GDKR-ND
Zener Diode 2.53V 500mW ±4% Surface Mount SOD-523

Zener Diode 2.53V 500mW ±4% Surface Mount SOD-523

Buy Now Datasheet
 - MM5Z2V4ST1G - Rochester Electronics
Newburyport, MA, United States
500 mW Tight Tolerance Zener Diode Voltage Regulator 2.4 V

500 mW Tight Tolerance Zener Diode Voltage Regulator 2.4 V

Supplier's Site Datasheet
Diodes - Zener - Single - MM5Z2V4ST1G - 125379-MM5Z2V4ST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z2V4ST1G
125379-MM5Z2V4ST1G
Diodes - Zener - Single - MM5Z2V4ST1G 125379-MM5Z2V4ST1G
Manufacturer: ON Semiconductor Win Source Part Number: 125379-MM5Z2V4ST1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±4% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 120μA @ 1V Voltage - Zener (Nom) (Vz): 2.53V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 200mW

Manufacturer: ON Semiconductor
Win Source Part Number: 125379-MM5Z2V4ST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±4%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 120μA @ 1V
Voltage - Zener (Nom) (Vz): 2.53V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW

Buy Now Datasheet
Zener Diodes - 8024688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8024688
Zener Diodes 8024688
MM5Z2V4ST1G, SOD-523 EUT SNGL CU PBF

MM5Z2V4ST1G, SOD-523 EUT SNGL CU PBF

Supplier's Site
Zener Diodes - 8024688P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8024688P
Zener Diodes 8024688P
MM5Z2V4ST1G, SOD-523 EUT SNGL CU PBF

MM5Z2V4ST1G, SOD-523 EUT SNGL CU PBF

Supplier's Site
Zener Diodes - 1453317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453317
Zener Diodes 1453317
MM5Z2V4ST1G, SOD-523 EUT SNGL CU PBF

MM5Z2V4ST1G, SOD-523 EUT SNGL CU PBF

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MM5Z2V4ST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z2V4ST1G
Discrete Semiconductor Products - Diodes - Zener MM5Z2V4ST1G
DIODE ZENER 2.53V 500MW SOD523

DIODE ZENER 2.53V 500MW SOD523

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM5Z2V4ST1G
Zener Diodes MM5Z2V4ST1G
Zener Diodes 2.4V 200mW

Zener Diodes 2.4V 200mW

Buy Now Datasheet
Single Zener Diodes - MM5Z2V4ST1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM5Z2V4ST1G
Single Zener Diodes MM5Z2V4ST1G
DIODE ZENER 2.53V 500MW SOD523

DIODE ZENER 2.53V 500MW SOD523

Supplier's Site Datasheet
Zener Diode, 200Mw, 2.4V, Sod-523, Full Reel; Zener Voltage Nom Onsemi - 42K1411 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 2.4V, Sod-523, Full Reel; Zener Voltage Nom Onsemi
42K1411
Zener Diode, 200Mw, 2.4V, Sod-523, Full Reel; Zener Voltage Nom Onsemi 42K1411
ZENER DIODE, 200mW, 2.4V, SOD-523, FULL REEL; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

ZENER DIODE, 200mW, 2.4V, SOD-523, FULL REEL; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 200Mw, 2.4V, Sod-523; Zener Voltage Nom Onsemi - 09R9515 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 2.4V, Sod-523; Zener Voltage Nom Onsemi
09R9515
Zener Diode, 200Mw, 2.4V, Sod-523; Zener Voltage Nom Onsemi 09R9515
ZENER DIODE, 200mW, 2.4V, SOD-523; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

ZENER DIODE, 200mW, 2.4V, SOD-523; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Zener Diode, 2.4V, 0.2W, Sod-523; Zener Voltage Vz Typ Onsemi - 50AC6150 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.4V, 0.2W, Sod-523; Zener Voltage Vz Typ Onsemi
50AC6150
Zener Diode, 2.4V, 0.2W, Sod-523; Zener Voltage Vz Typ Onsemi 50AC6150
ZENER DIODE, 2.4V, 0.2W, SOD-523; Zener Voltage Vz Typ:2.4V; Power Dissipation Pd:500mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM5ZxxxT1G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 2.4V, 0.2W, SOD-523; Zener Voltage Vz Typ:2.4V; Power Dissipation Pd:500mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM5ZxxxT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-MM5Z2V4ST1GTR-ND MM5Z2V4ST1G 125379-MM5Z2V4ST1G 8024688 8024688P MM5Z2V4ST1G MM5Z2V4ST1G MM5Z2V4ST1G 42K1411 50AC6150
Product Name Single Zener Diodes Diodes - Zener - Single - MM5Z2V4ST1G Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes Zener Diode, 200Mw, 2.4V, Sod-523, Full Reel; Zener Voltage Nom Onsemi Zener Diode, 2.4V, 0.2W, Sod-523; Zener Voltage Vz Typ Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active Active
Package SOD-523; SOD-523 2 LEAD SOD-523; SOD-523 SOD-523; Sod-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523; SOD-523
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 2.53 volts 2.53 volts 2.53 volts 2.4 volts
Unlock Full Specs
to access all available technical data