Manufacturer: onsemi
Win Source Part Number: 1325514-MM5Z2V4ST1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±4%
Power - Max: 200 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 120 µA @ 1 V
Voltage - Zener (Nom) (Vz): 2.53 V
Impedance (Max) (Zzt): 100 Ohms
Supplier Device Package: SOD-523
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: SC-79, SOD-523
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MM5Z2V4ST1OS,ONSONSM
Base Product Number: MM5Z2
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Zener Diode, 2.4V V(Z), 3.95%, 0.2W, Silicon, Unidirectional
Zener Diode 2.53V 200mW ±4% Surface Mount SOD-523
DIODE ZENER 2.53V 200MW SOD523
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1325514-MM5Z2V4ST1 | MM5Z2V4ST1 | MM5Z2V4ST1OS-ND | MM5Z2V4ST1 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD-523; SC-79, SOD-523 | DO-35, DO-204AH; DO-35 | SOD-523; SOD-523 | |
| VZ | 2.53 volts | 2.53 volts | ||
| ZZT | 100 ohms | 100 ohms | ||
| IR | 0.1200 mA | 120 mA |