Manufacturer: ON Semiconductor
Win Source Part Number: 099519-MM5Z24VT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 16.8V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 70 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW
Zener Diode 24V 500mW ±6% Surface Mount SOD-523
Zener Diode 24V 500mW ±6% Surface Mount SOD-523
Zener Diode 24V 500mW ±6% Surface Mount SOD-523
500 mW Standard Tolerance Zener Diode Voltage Regulators 24 V
DIODE ZENER 24V 500MW SOD523
DIODE ZENER 24V 500MW SOD523
ZENER DIODE, 200mW, 24V, SOD-523; Diode Case Style:SOD-523; Diode Type:Zener; Filter Terminals:Surface Mount; No. of Pins:2; Operating Temperature Max:150°C; Operating Temperature Min:-65°C; Package / Case:2-SOD-523 RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 099519-MM5Z24VT1G | 488-MM5Z24VT1GDKR-ND | MM5Z24VT1G | MM5Z24VT1G | MM5Z24VT1G | 61K0990 | MM5Z24VT1G |
| Product Name | Diodes - Zener - Single - MM5Z24VT1G | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diode, 200Mw, 24V, Sod-523; Diode Case Style Onsemi | Zener Diodes | |
| Life Cycle Stage | Active | Active | Active | ||||
| Package | SOD-523; SOD-523 | SOD-523; SOD-523 2 LEAD | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | SOD-523; SOD-523 | |
| VZ | 24 volts | 24 volts | 24 volts | ||||
| ZZT | 70 ohms | 70 ohms | 70 ohms | ||||
| PD | 200 milliwatts |