500 mW Tight Tolerance Zener Diode Voltage Regulator 22 V
DIODE ZENER 22V 500MW SOD523
DIODE ZENER 22V 500MW SOD523
Zener Diode 22V 500mW ±5.68% Surface Mount SOD-523
ZEN SOD523 LOW IZ REG 0.5W 22V
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | MM5Z22VT5G | 488-MM5Z22VT5GDKR-ND | MM5Z22VT5G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | |
| Package | SOD-523; SOD-523-2 | SOD-523; SOD-523 | |
| RoHS Compliant | RoHS | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |