Zener Diode 22V 500mW ±5.7% Surface Mount SOD-523
Manufacturer: ON Semiconductor
Win Source Part Number: 1077964-MM5Z22VT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 15.4V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
DIODE ZENER 22V 500MW SOD523
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM5Z22VT1GOS-ND | 1077964-MM5Z22VT1G | MM5Z22VT1G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MM5Z22VT1G | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | |
| Package | SOD-523; SOD-523 | SOD-523; SOD-523 | |
| VZ | 22 volts | 22 volts |