Zener Diode 22V 200mW ±6% Surface Mount SOD-523F
Manufacturer: ON Semiconductor
Win Source Part Number: 927343-MM5Z22V
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 22 V 200 mW ±6% Surface Mount SOD-523F
Package: Reel - TR
Package: SC-79, SOD-523F
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MM5Z2
Categories: Discrete Semiconductor Products
Case / Package: SOD-523F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MM5Z22V-ND, MM5Z22VCT, MM5Z22VTR, MM5Z22VDKR
DIODE ZENER 22V 200MW SOD523F
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM5Z22VTR-ND | 927343-MM5Z22V | MM5Z22V |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MM5Z22V | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | SOD-523; SOD-523F | SOD-523; SOD-523F | |
| Life Cycle Stage | Removed; Obsolete |