DIODE ZENER 20V 500MW SOD523
DIODE ZENER 20V 500MW SOD523
Zener Diode 20V 500mW ±6% Surface Mount SOD-523
DIODE ZENER 20V 500MW SOD523
ZENER DIODE, 20V, 0.5W, SOD-523; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5ZxxxT1G Series RoHS Compliant: Yes
Zener Diodes 500 mW Zener Diode Voltage Regulator
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-MM5Z20VT5GCT-ND | MM5Z20VT5G | 38AH6882 | MM5Z20VT5G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 20V, 0.5W, Sod-523; Zener Voltage Nom Onsemi | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | |||
| Package | SOD-523; SOD-523 | SOD-523; SOD-523 | SOD-523; SOD-523-2 | |
| VZ | 20 volts | |||
| ZZT | 55 ohms |