Zener Diode 20V 500mW ±6% Surface Mount SOD-523
Zener Diode 20V 500mW ±6% Surface Mount SOD-523
Zener Diode 20V 500mW ±6% Surface Mount SOD-523
DIODE ZENER 20V 500MW SOD523
DIODE ZENER 20V 500MW SOD523
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-MM5Z20VT1GDKR-ND | MM5Z20VT1G | MM5Z20VT1G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Active | ||
| Package | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 |