Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059037-MM5Z20V
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Current - Reverse Leakage @ Vr: 50nA @ 14V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-523F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Quantity per package: 8k pcs
Zener Diode 20V 200mW ±6% Surface Mount SOD-523F
Zener Diodes 20V 55Ohm 0.2W Product overview: MM5Z20V from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 55Ohm, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 55Ohm, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM5Z20V can be used for catalog matching and distributor lookup.
Zener Diode, 20V V(Z), 6%, 0.2W, Silicon, Unidirectional
DIODE ZENER 20V 200MW SOD523F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 059037-MM5Z20V | MM5Z20VTR-ND | 2086-MM5Z20V | MM5Z20V | MM5Z20V |
| Product Name | Diodes - Zener - Single - MM5Z20V | Single Zener Diodes | 20V 55Ohm 0.2W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD-523; SOD-523F | Reel | DO-35, DO-204AH; DO-35 | SOD-523; SOD-523F | |
| VZ | 20 volts | 20 volts | 20 volts | ||
| ZZT | 55 ohms | 55 ohms | 55 ohms | ||
| PD | 200 milliwatts | 500 milliwatts |