onsemi Zener 500 mW 18 V Voltage Regulator IC MM5Z18VT1G

Description
500 mW Standard Tolerance Zener Diode Voltage Regulators 18 V, SOD-523 2 LEAD, 3000-REEL Product overview: MM5Z18VT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 18 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 18 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z18VT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500 mW Standard Tolerance Zener Diode Voltage Regulators 18 V, SOD-523 2 LEAD, 3000-REEL Product overview: MM5Z18VT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 18 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 18 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z18VT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 500 mW 18 V Voltage Regulator IC
287-MM5Z18VT1G
Zener 500 mW 18 V Voltage Regulator IC 287-MM5Z18VT1G
500 mW Standard Tolerance Zener Diode Voltage Regulators 18 V, SOD-523 2 LEAD, 3000-REEL Product overview: MM5Z18VT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 18 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 18 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z18VT1G can be used for catalog matching and distributor lookup.

500 mW Standard Tolerance Zener Diode Voltage Regulators 18 V, SOD-523 2 LEAD, 3000-REEL Product overview: MM5Z18VT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 18 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 18 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z18VT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MM5Z18VT1G - 1224534-MM5Z18VT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z18VT1G
1224534-MM5Z18VT1G
Diodes - Zener - Single - MM5Z18VT1G 1224534-MM5Z18VT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1224534-MM5Z18VT1G Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±6.4% Voltage - Zener (Nom) (Vz): 18V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-523 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 45 Ohms Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Family Part Number: MM5Z18 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 50nA at 12.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224534-MM5Z18VT1G
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±6.4%
Voltage - Zener (Nom) (Vz): 18V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-523
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-79, SOD-523
Impedance (Maximum) (Zzt): 45 Ohms
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Family Part Number: MM5Z18
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 50nA at 12.6V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 287-MM5Z18VT1G 1224534-MM5Z18VT1G
Product Name Zener 500 mW 18 V Voltage Regulator IC Diodes - Zener - Single - MM5Z18VT1G
Package Type Other; SOD-523-2 Other; SC-79, SOD-523
Unlock Full Specs
to access all available technical data

Similar Products

Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
3A Voltage Regulator IC - 739-AAT1162IRN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
5 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details