onsemi Zener Voltage Nom Onsemi MM5Z18VT1G.

Description
Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM5Z1 Series; Qualification:AEC-Q1 01 RoHS Compliant: Yes
Description
Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM5Z1 Series; Qualification:AEC-Q1 01 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Voltage Nom Onsemi - 27AC9176 - Newark, An Avnet Company
Chicago, IL, United States
Zener Voltage Nom Onsemi
27AC9176
Zener Voltage Nom Onsemi 27AC9176
Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM5Z1 Series; Qualification:AEC-Q1 01 RoHS Compliant: Yes

Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM5Z1 Series; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 27AC9176
Product Name Zener Voltage Nom Onsemi
Package SOD-523; SOD-523
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4730A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1220265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details