Zener Diode, 18V V(Z), 6.41%, 0.2W, Silicon, Unidirectional
Zener Diode, 18V V(Z), 6.41%, 0.2W, Silicon, Unidirectional
ZENER DIODE, 18V, 6.41%, 0.2W, U Product overview: MM5Z18V from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z18V can be used for catalog matching and distributor lookup.
Zener Diode 18V 200mW ±6% Surface Mount SOD-523F
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1077960-MM5Z18V
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Current - Reverse Leakage @ Vr: 50nA @ 12.6V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-523F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 8k pcs
ZENER DIODE, 18V, 6.41%, 0.2W, U
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM5Z18V | 287-MM5Z18V | MM5Z18VTR-ND | 1077960-MM5Z18V | MM5Z18V |
| Product Name | 18V 0.2W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - MM5Z18V | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active | |||
| Package | DO-35, DO-204AH; DO-35 | Bulk | SOD-523; SOD-523F | SOD-523; SOD-523F | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 18 volts | 18 volts | 18 volts |