onsemi Single Zener Diodes MM5Z16V

Description
Zener Diode 16V 200mW ±6% Surface Mount SOD-523F
Request a Quote Datasheet
Description
Zener Diode 16V 200mW ±6% Surface Mount SOD-523F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM5Z16VTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z16VTR-ND
Single Zener Diodes MM5Z16VTR-ND
Zener Diode 16V 200mW ±6% Surface Mount SOD-523F

Zener Diode 16V 200mW ±6% Surface Mount SOD-523F

Buy Now Datasheet
 - MM5Z16V - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 16V V(Z), 5.56%, 0.2W, Silicon, Unidirectional

Zener Diode, 16V V(Z), 5.56%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
 - MM5Z16V - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 16V V(Z), 5.56%, 0.2W, Silicon, Unidirectional

Zener Diode, 16V V(Z), 5.56%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - MM5Z16V - 1224531-MM5Z16V - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z16V
1224531-MM5Z16V
Diodes - Zener - Single - MM5Z16V 1224531-MM5Z16V
Manufacturer: ON Semiconductor Win Source Part Number: 1224531-MM5Z16V Packaging: Reel Mounting Style: SMD Tolerance: ±6% Voltage - Zener (Nom) (Vz): 16V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-523F Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.eicsemi.com Manufacturer Package: SC-79, SOD-523F Impedance (Maximum) (Zzt): 40 Ohms Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: MM5Z16 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 200mW Current - Reverse Leakage at Vr: 50nA at 11.2V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224531-MM5Z16V
Packaging: Reel
Mounting Style: SMD
Tolerance: ±6%
Voltage - Zener (Nom) (Vz): 16V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-523F
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.eicsemi.com
Manufacturer Package: SC-79, SOD-523F
Impedance (Maximum) (Zzt): 40 Ohms
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: MM5Z16
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Current - Reverse Leakage at Vr: 50nA at 11.2V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - MM5Z16V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z16V
Discrete Semiconductor Products - Diodes - Zener MM5Z16V
DIODE ZENER 16V 200MW SOD523F

DIODE ZENER 16V 200MW SOD523F

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM5Z16VTR-ND MM5Z16V 1224531-MM5Z16V MM5Z16V
Product Name Single Zener Diodes Diodes - Zener - Single - MM5Z16V Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Obsolete Obsolete Removed; Obsolete
Package SOD523-2 SOD-523; SOD-523F
Unlock Full Specs
to access all available technical data