Manufacturer: ON Semiconductor
Win Source Part Number: 804321-MM5Z15V
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 200mW
Voltage - Zener (Nom) (Vz): 15V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOD-523F
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SC-79, SOD-523F
Impedance (Maximum) (Zzt): 30 Ohms
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 50nA at 10.5V
Part Number Series: MM5Z15
Zener Diode 15V 200mW ±5% Surface Mount SOD-523F
MM5Z15V - ZENER DIODE SINGLE 15V
DIODE ZENER 15V 200MW SOD523F
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 804321-MM5Z15V | MM5Z15VTR-ND | MM5Z15V | MM5Z15V |
| Product Name | Diodes - Zener - Single - MM5Z15V | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| VZ | 15 volts | 15 volts | 15 volts | |
| ZZT | 30 ohms | 30 ohms | 30 ohms | |
| IR | 5.00E-5 mA | 5.00E-5 mA | 50 mA |