Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023571-MM5Z13V
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-523F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
Quantity per package: 8k pcs
Zener Diode 13V 200mW ±6% Surface Mount SOD-523F
Zener Diode, 13V V(Z), 6.42%, 0.2W, Silicon, Unidirectional
Zener Diode, 13V V(Z), 6.42%, 0.2W, Silicon, Unidirectional
DIODE ZENER 13V 200MW SOD523F
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 023571-MM5Z13V | MM5Z13VTR-ND | MM5Z13V | MM5Z13V |
| Product Name | Diodes - Zener - Single - MM5Z13V | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD-523; SOD-523F | DO-35, DO-204AH; DO-35 | SOD-523; SOD-523F | |
| VZ | 13 volts | 13 volts | ||
| ZZT | 30 ohms | 30 ohms | ||
| PD | 200 milliwatts |