onsemi Automotive 12V 25Ohm 500mW Zener Diode MM5Z12VT1G

Description
Zener Diode Single 12V 5% 25Ohm 500mW Automotive 2-Pin SOD-523 T/R Product overview: MM5Z12VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 12V, 25Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 12V, 25Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z12VT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode Single 12V 5% 25Ohm 500mW Automotive 2-Pin SOD-523 T/R Product overview: MM5Z12VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 12V, 25Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 12V, 25Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z12VT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 12V 25Ohm 500mW Zener Diode
287-MM5Z12VT1G
Automotive 12V 25Ohm 500mW Zener Diode 287-MM5Z12VT1G
Zener Diode Single 12V 5% 25Ohm 500mW Automotive 2-Pin SOD-523 T/R Product overview: MM5Z12VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 12V, 25Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 12V, 25Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z12VT1G can be used for catalog matching and distributor lookup.

Zener Diode Single 12V 5% 25Ohm 500mW Automotive 2-Pin SOD-523 T/R Product overview: MM5Z12VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 12V, 25Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 12V, 25Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z12VT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MM5Z12VT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z12VT1GOSTR-ND
Single Zener Diodes MM5Z12VT1GOSTR-ND
Zener Diode 12V 500mW ±5.4% Surface Mount SOD-523

Zener Diode 12V 500mW ±5.4% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z12VT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z12VT1GOSDKR-ND
Single Zener Diodes MM5Z12VT1GOSDKR-ND
Zener Diode 12V 500mW ±5.4% Surface Mount SOD-523

Zener Diode 12V 500mW ±5.4% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - MM5Z12VT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z12VT1GOSCT-ND
Single Zener Diodes MM5Z12VT1GOSCT-ND
Zener Diode 12V 500mW ±5.4% Surface Mount SOD-523

Zener Diode 12V 500mW ±5.4% Surface Mount SOD-523

Buy Now Datasheet
Diodes - Zener - Single - MM5Z12VT1G - 023570-MM5Z12VT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z12VT1G
023570-MM5Z12VT1G
Diodes - Zener - Single - MM5Z12VT1G 023570-MM5Z12VT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023570-MM5Z12VT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 200mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 023570-MM5Z12VT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Zener Diodes - 7930721P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7930721P
Zener Diodes 7930721P
Zener Diode 300mW 12V 5% SOD-523

Zener Diode 300mW 12V 5% SOD-523

Supplier's Site
Zener Diodes - 7930721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7930721
Zener Diodes 7930721
Zener Diode 300mW 12V 5% SOD-523

Zener Diode 300mW 12V 5% SOD-523

Supplier's Site
Zener Diodes - 1453401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453401
Zener Diodes 1453401
Zener Diode 300mW 12V 5% SOD-523

Zener Diode 300mW 12V 5% SOD-523

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MM5Z12VT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z12VT1G
Discrete Semiconductor Products - Diodes - Zener MM5Z12VT1G
DIODE ZENER 12V 500MW SOD523

DIODE ZENER 12V 500MW SOD523

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM5Z12VT1G
Zener Diodes MM5Z12VT1G
Zener Diodes 12V 200mW

Zener Diodes 12V 200mW

Buy Now Datasheet
Single Zener Diodes - MM5Z12VT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM5Z12VT1G
Single Zener Diodes MM5Z12VT1G
DIODE ZENER 12V 500MW SOD523

DIODE ZENER 12V 500MW SOD523

Supplier's Site Datasheet
Zener Diode, 200Mw, 12V, Sod-523; Zener Voltage Nom Onsemi - 09R9512 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 12V, Sod-523; Zener Voltage Nom Onsemi
09R9512
Zener Diode, 200Mw, 12V, Sod-523; Zener Voltage Nom Onsemi 09R9512
ZENER DIODE, 200mW, 12V, SOD-523; Zener Voltage Nom:12V; Power Dissipation:200mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z1 Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 12V, SOD-523; Zener Voltage Nom:12V; Power Dissipation:200mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z1 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 200Mw, 12V, Sod-523; Zener Voltage Nom Onsemi - 42K1405 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 12V, Sod-523; Zener Voltage Nom Onsemi
42K1405
Zener Diode, 200Mw, 12V, Sod-523; Zener Voltage Nom Onsemi 42K1405
ZENER DIODE, 200mW, 12V, SOD-523; Zener Voltage Nom:12V; Power Dissipation:200mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z1 Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 12V, SOD-523; Zener Voltage Nom:12V; Power Dissipation:200mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5Z1 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 12V, 0.2W; Zener Voltage Vz Typ Onsemi - 58M9264 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 12V, 0.2W; Zener Voltage Vz Typ Onsemi
58M9264
Diode, Zener, 12V, 0.2W; Zener Voltage Vz Typ Onsemi 58M9264
DIODE, ZENER, 12V, 0.2W; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM5Z1 Series; Automotive Qualification RoHS Compliant: Yes

DIODE, ZENER, 12V, 0.2W; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM5Z1 Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MM5Z12VT1G MM5Z12VT1GOSTR-ND 023570-MM5Z12VT1G 7930721P 7930721 MM5Z12VT1G MM5Z12VT1G MM5Z12VT1G 09R9512 58M9264
Product Name Automotive 12V 25Ohm 500mW Zener Diode Single Zener Diodes Diodes - Zener - Single - MM5Z12VT1G Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes Zener Diode, 200Mw, 12V, Sod-523; Zener Voltage Nom Onsemi Diode, Zener, 12V, 0.2W; Zener Voltage Vz Typ Onsemi
PD 0.5000 milliwatts 200 milliwatts 200 milliwatts 500 milliwatts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Package SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; Sod-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523; SOD-523
VZ 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B4V3,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1220298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details