onsemi Single Zener Diodes MM5Z12VST1G

Description
Zener Diode 12V 500mW ±2% Surface Mount SOD-523
Request a Quote Datasheet
Description
Zener Diode 12V 500mW ±2% Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM5Z12VST1G-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z12VST1G-ND
Single Zener Diodes MM5Z12VST1G-ND
Zener Diode 12V 500mW ±2% Surface Mount SOD-523

Zener Diode 12V 500mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Diodes - Zener - Single - MM5Z12VST1G - 927340-MM5Z12VST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z12VST1G
927340-MM5Z12VST1G
Diodes - Zener - Single - MM5Z12VST1G 927340-MM5Z12VST1G
Manufacturer: ON Semiconductor Win Source Part Number: 927340-MM5Z12VST1G Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 12 V 500 mW ±2% Surface Mount SOD-523 Package: Reel - TR Package: SC-79, SOD-523 Mounting: Surface Mount Part Status: Obsolete Family Name: MM5Z1 Categories: Discrete Semiconductor Products Case / Package: SOD-523 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: ON Semiconductor
Win Source Part Number: 927340-MM5Z12VST1G
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 12 V 500 mW ±2% Surface Mount SOD-523
Package: Reel - TR
Package: SC-79, SOD-523
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MM5Z1
Categories: Discrete Semiconductor Products
Case / Package: SOD-523
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM5Z12VST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z12VST1G
Discrete Semiconductor Products - Diodes - Zener MM5Z12VST1G
DIODE ZENER 12V 500MW SOD523

DIODE ZENER 12V 500MW SOD523

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number MM5Z12VST1G-ND 927340-MM5Z12VST1G MM5Z12VST1G
Product Name Single Zener Diodes Diodes - Zener - Single - MM5Z12VST1G Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOD-523; SOD-523 SOD-523; SOD-523
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data