Manufacturer: ON Semiconductor
Win Source Part Number: 059036-MM5Z12V
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW
Zener Diode 12V 200mW ±5% Surface Mount SOD-523F
DIODE ZENER 12V 200MW SOD523F
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 059036-MM5Z12V | MM5Z12VTR-ND | MM5Z12V |
| Product Name | Diodes - Zener - Single - MM5Z12V | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Removed; Obsolete | |
| Package | SOD-523; SOD-523 | SOD-523; SOD-523F | |
| VZ | 12 volts | 12 volts | |
| ZZT | 25 ohms | 25 ohms |