Zener Diode 11V 200mW ±5% Surface Mount SOD-523
Manufacturer: ON Semiconductor
Win Source Part Number: 103634-MM5Z11VT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW
Zener Diode, 11V V(Z), 5.45%, 0.2W, Silicon, Unidirectional
DIODE ZENER 11V 200MW SOD523
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM5Z11VT1OS-ND | 103634-MM5Z11VT1 | MM5Z11VT1 | MM5Z11VT1 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MM5Z11VT1 | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Obsolete(EOL) | Obsolete | Removed; Obsolete | |
| Package | SOD-523; SOD-523 | DO-35, DO-204AH; DO-35 | SOD-523; SOD-523 | |
| VZ | 11 volts | 11 volts |