Zener Diode 10V 200mW ±6% Surface Mount SOD-523F
Zener Diode, 10V V(Z), 6%, 0.2W, Silicon, Unidirectional
Zener Diode, 10V V(Z), 6%, 0.2W, Silicon, Unidirectional
Manufacturer: ON Semiconductor
Win Source Part Number: 1224525-MM5Z10V
Packaging: Reel
Mounting Style: SMD
Tolerance: ±6%
Voltage - Zener (Nom) (Vz): 10V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-523F
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.eicsemi.com
Manufacturer Package: SC-79, SOD-523F
Impedance (Maximum) (Zzt): 20 Ohms
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Portable Devices
Family Part Number: MM5Z10
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Current - Reverse Leakage at Vr: 100nA at 8V
DIODE ZENER 10V 200MW SOD523F
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM5Z10VTR-ND | MM5Z10V | 1224525-MM5Z10V | MM5Z10V |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MM5Z10V | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Obsolete | Obsolete | Removed; Obsolete | |
| Package | DO-35, DO-204AH; DO-35 | SOD-523; SOD-523F | ||
| RoHS Compliant | RoHS |