onsemi Zener Diodes MM3Z9V1T1G

Description
MM3Z9V1T1G, SOD-323 COPPER PB FREE
Request a Quote Datasheet
Description
MM3Z9V1T1G, SOD-323 COPPER PB FREE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8024653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8024653
Zener Diodes 8024653
MM3Z9V1T1G, SOD-323 COPPER PB FREE

MM3Z9V1T1G, SOD-323 COPPER PB FREE

Supplier's Site
Zener Diodes - 8024653P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8024653P
Zener Diodes 8024653P
MM3Z9V1T1G, SOD-323 COPPER PB FREE

MM3Z9V1T1G, SOD-323 COPPER PB FREE

Supplier's Site
Zener Diodes - 1453192 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453192
Zener Diodes 1453192
MM3Z9V1T1G, SOD-323 COPPER PB FREE

MM3Z9V1T1G, SOD-323 COPPER PB FREE

Supplier's Site
Diodes - Zener - Single - MM3Z9V1T1G - 023565-MM3Z9V1T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z9V1T1G
023565-MM3Z9V1T1G
Diodes - Zener - Single - MM3Z9V1T1G 023565-MM3Z9V1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023565-MM3Z9V1T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 200nA @ 7V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023565-MM3Z9V1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 200nA @ 7V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW

Buy Now Datasheet
Single Zener Diodes - MM3Z9V1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z9V1T1GOSCT-ND
Single Zener Diodes MM3Z9V1T1GOSCT-ND
Zener Diode 9.1V 300mW ±5% Surface Mount SOD-323

Zener Diode 9.1V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z9V1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z9V1T1GOSDKR-ND
Single Zener Diodes MM3Z9V1T1GOSDKR-ND
Zener Diode 9.1V 300mW ±5% Surface Mount SOD-323

Zener Diode 9.1V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z9V1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z9V1T1GOSTR-ND
Single Zener Diodes MM3Z9V1T1GOSTR-ND
Zener Diode 9.1V 300mW ±5% Surface Mount SOD-323

Zener Diode 9.1V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
200mW 9.1 V Zener Diode
287-MM3Z9V1T1G
200mW 9.1 V Zener Diode 287-MM3Z9V1T1G
200mW 5% Zener, SOD323F 9.1 V, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z9V1T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 9.1 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 9.1 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z9V1T1G can be used for catalog matching and distributor lookup.

200mW 5% Zener, SOD323F 9.1 V, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z9V1T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 9.1 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 9.1 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z9V1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MM3Z9V1T1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 9.1V V(Z), 6.08%, 0.3W, Silicon, Unidirectional

Zener Diode, 9.1V V(Z), 6.08%, 0.3W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z9V1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z9V1T1G
Discrete Semiconductor Products - Diodes - Zener MM3Z9V1T1G
DIODE ZENER 9.1V 300MW SOD323

DIODE ZENER 9.1V 300MW SOD323

Supplier's Site
Zener Diode, 200Mw, 9.1V, Sod-323; Zener Voltage Nom Onsemi - 45J1637 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 9.1V, Sod-323; Zener Voltage Nom Onsemi
45J1637
Zener Diode, 200Mw, 9.1V, Sod-323; Zener Voltage Nom Onsemi 45J1637
ZENER DIODE, 200mW, 9.1V, SOD-323; Zener Voltage Nom:9.1V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z9 Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 9.1V, SOD-323; Zener Voltage Nom:9.1V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z9 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z9V1T1G
Zener Diodes MM3Z9V1T1G
Zener Diodes Zener Diodes 9.1V300mW

Zener Diodes Zener Diodes 9.1V300mW

Buy Now Datasheet
Single Zener Diodes - MM3Z9V1T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z9V1T1G
Single Zener Diodes MM3Z9V1T1G
DIODE ZENER 9.1V 300MW SOD323

DIODE ZENER 9.1V 300MW SOD323

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8024653 8024653P 023565-MM3Z9V1T1G MM3Z9V1T1GOSCT-ND 287-MM3Z9V1T1G MM3Z9V1T1G MM3Z9V1T1G 45J1637 MM3Z9V1T1G MM3Z9V1T1G
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - MM3Z9V1T1G Single Zener Diodes 200mW 9.1 V Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diode, 200Mw, 9.1V, Sod-323; Zener Voltage Nom Onsemi Zener Diodes Single Zener Diodes
Package SOD-323; Sod-323 SOD-323; SOD-323 SOD-323; SOD-323 Tape and Reel SOD-323; SOD-323-CPR SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323; SC-76, SOD-323; SC-76
Pin Count 2 2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active Active
VZ 9.1 volts 9.1 volts 9.1 volts 9.1 volts
Unlock Full Specs
to access all available technical data