Zener Diode 9.1V 200mW ±6% Surface Mount SOD-323
Zener Diode, 9.1V V(Z), 6.08%, 0.2W, Silicon, Unidirectional
DIODE ZENER 9.1V 200MW SOD323
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM3Z9V1T1-ND | MM3Z9V1T1 | MM3Z9V1T1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | SOD-323; SOD-323-2 | SOD-323; SOD-323 |