Zener Diode 9.1V 200mW ±5% Surface Mount SOD-323F
Zener Diode 9.1V 200mW ±5% Surface Mount SOD-323F
Zener Diode 9.1V 200mW ±5% Surface Mount SOD-323F
200mW 5% Zener, SOD323F 9.1 V
ZENER DIODE, 9.1V, 0.2W, SOD-323FL; Zener Voltage Nom:9.1V; Power Dissipation:200mW; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxC Series RoHS Compliant: Yes
DIODE ZENER 9.1V 200MW SOD323F
Zener Diodes Diode Zener 9.1V 200mW 5%
DIODE ZENER 9.1V 200MW SOD323F
| DigiKey | Rochester Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM3Z9V1CCT-ND | MM3Z9V1C | 52M5785 | MM3Z9V1C | MM3Z9V1C | MM3Z9V1C |
| Product Name | Single Zener Diodes | Zener Diode, 9.1V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-323; SOD-323FL | SOD-323; SOD-323FL | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323F-2 | SOD-323; SOD-323F | |
| RoHS Compliant | RoHS | RoHS | ||||
| Pin Count | 2 |