onsemi Diodes - Zener - Single - MM3Z9V1B MM3Z9V1B

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224484-MM3Z9V1B Packaging: Reel Mounting Style: SMD Tolerance: ±2% Voltage - Zener (Nom) (Vz): 9.1V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323F Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SC-90, SOD-323F Impedance (Maximum) (Zzt): 14 Ohms Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: MM3Z9V1 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA Current - Reverse Leakage at Vr: 450nA at 6V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224484-MM3Z9V1B Packaging: Reel Mounting Style: SMD Tolerance: ±2% Voltage - Zener (Nom) (Vz): 9.1V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323F Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SC-90, SOD-323F Impedance (Maximum) (Zzt): 14 Ohms Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: MM3Z9V1 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA Current - Reverse Leakage at Vr: 450nA at 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MM3Z9V1B - 1224484-MM3Z9V1B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z9V1B
1224484-MM3Z9V1B
Diodes - Zener - Single - MM3Z9V1B 1224484-MM3Z9V1B
Manufacturer: ON Semiconductor Win Source Part Number: 1224484-MM3Z9V1B Packaging: Reel Mounting Style: SMD Tolerance: ±2% Voltage - Zener (Nom) (Vz): 9.1V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323F Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SC-90, SOD-323F Impedance (Maximum) (Zzt): 14 Ohms Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: MM3Z9V1 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA Current - Reverse Leakage at Vr: 450nA at 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224484-MM3Z9V1B
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2%
Voltage - Zener (Nom) (Vz): 9.1V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323F
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: SC-90, SOD-323F
Impedance (Maximum) (Zzt): 14 Ohms
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: MM3Z9V1
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA
Current - Reverse Leakage at Vr: 450nA at 6V

Buy Now
9.1V 200mW Zener Diode - 2086-MM3Z9V1B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 200mW Zener Diode
2086-MM3Z9V1B
9.1V 200mW Zener Diode 2086-MM3Z9V1B
Zener Diodes Diode Zener 9.1V 200mW 2% Product overview: MM3Z9V1B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z9V1B can be used for catalog matching and distributor lookup.

Zener Diodes Diode Zener 9.1V 200mW 2% Product overview: MM3Z9V1B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z9V1B can be used for catalog matching and distributor lookup.

Supplier's Site
Single Zener Diodes - MM3Z9V1BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z9V1BTR-ND
Single Zener Diodes MM3Z9V1BTR-ND
Zener Diode 9.1V 200mW ±2% Surface Mount SOD-323F

Zener Diode 9.1V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z9V1BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z9V1BDKR-ND
Single Zener Diodes MM3Z9V1BDKR-ND
Zener Diode 9.1V 200mW ±2% Surface Mount SOD-323F

Zener Diode 9.1V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z9V1BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z9V1BCT-ND
Single Zener Diodes MM3Z9V1BCT-ND
Zener Diode 9.1V 200mW ±2% Surface Mount SOD-323F

Zener Diode 9.1V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
 - MM3Z9V1B - Rochester Electronics
Newburyport, MA, United States
200mW 2% Zener, SOD323F 9.1 V

200mW 2% Zener, SOD323F 9.1 V

Supplier's Site Datasheet
 - MM3Z9V1B - Rochester Electronics
Newburyport, MA, United States
200mW 2% Zener, SOD323F 9.1 V

200mW 2% Zener, SOD323F 9.1 V

Supplier's Site Datasheet
Zener Diode, 0.2W, 9.1V, Sod-323F; Zener Voltage Nom Onsemi - 31Y2936 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 9.1V, Sod-323F; Zener Voltage Nom Onsemi
31Y2936
Zener Diode, 0.2W, 9.1V, Sod-323F; Zener Voltage Nom Onsemi 31Y2936
ZENER DIODE, 0.2W, 9.1V, SOD-323F; Zener Voltage Nom:9.1V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 0.2W, 9.1V, SOD-323F; Zener Voltage Nom:9.1V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MM3Z9V1B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z9V1B
Discrete Semiconductor Products - Diodes - Zener MM3Z9V1B
DIODE ZENER 9.1V 200MW SOD323F

DIODE ZENER 9.1V 200MW SOD323F

Supplier's Site
Single Zener Diodes - MM3Z9V1B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z9V1B
Single Zener Diodes MM3Z9V1B
DIODE ZENER 9.1V 200MW SOD323F

DIODE ZENER 9.1V 200MW SOD323F

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z9V1B
Zener Diodes MM3Z9V1B
Zener Diodes Diode Zener 9.1V 200mW 2%

Zener Diodes Diode Zener 9.1V 200mW 2%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1224484-MM3Z9V1B 2086-MM3Z9V1B MM3Z9V1BTR-ND MM3Z9V1B 31Y2936 MM3Z9V1B MM3Z9V1B MM3Z9V1B
Product Name Diodes - Zener - Single - MM3Z9V1B 9.1V 200mW Zener Diode Single Zener Diodes Zener Diode, 0.2W, 9.1V, Sod-323F; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
VZ 9.1 volts 9.1 volts 9.1 volts 9.1 volts
ZZT 14 ohms 14 ohms 14 ohms 14 ohms
IR 4.50E-4 mA 450 mA 4.50E-4 mA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Reel SOD-323; SOD-323FL SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SC-90, SOD-323F SOD-323; SOD-323F-2
Unlock Full Specs
to access all available technical data