200mW 5% Zener, SOD323F 8.2 V, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z8V2T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 8.2 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 8.2 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z8V2T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 023563-MM3Z8V2T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 700nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 15 Ohm
Family Name: MM3Z8V2
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): CMDZ8V2; CMDZ8V2 BK; CMDZ8V2 TR; CMDZ8V2 TR Lead Free;
Introduction Date: May 17, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Zener Diode 8.2V 300mW ±6% Surface Mount SOD-323
Zener Diode 8.2V 300mW ±6% Surface Mount SOD-323
Zener Diode 8.2V 300mW ±6% Surface Mount SOD-323
DIODE ZENER 8.2V 300MW SOD323
DIODE ZENER 8.2V 300MW SOD323
ZENER DIODE, 200mW, 8.2V, SOD-323, FULL REEL; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z8 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MM3Z8V2T1G | 023563-MM3Z8V2T1G | MM3Z8V2T1GOSCT-ND | MM3Z8V2T1G | MM3Z8V2T1G | 45J1636 | MM3Z8V2T1G |
| Product Name | 200mW 8.2 V Zener Diode | Diodes - Zener - Single - MM3Z8V2T1G | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diode, 200Mw, 8.2V, Sod-323, Full Reel; Zener Voltage Vz Typ Onsemi | Zener Diodes |
| PD | 0.3000 milliwatts | 300 milliwatts | 500 milliwatts | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-323; SOD-323 | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323; SC-76 | SOD-323; SOD-323 | SOD-323; SOD-323-2 | ||
| VZ | 8.2 volts | 8.2 volts | 8.2 volts | 8.2 volts |