onsemi Zener Voltage Nom Onsemi MM3Z8V2T1G.

Description
Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z8 Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet
Description
Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z8 Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Voltage Nom Onsemi - 15AC3617 - Newark, An Avnet Company
Chicago, IL, United States
Zener Voltage Nom Onsemi
15AC3617
Zener Voltage Nom Onsemi 15AC3617
Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z8 Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z8 Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 15AC3617
Product Name Zener Voltage Nom Onsemi
Package SOD-323; SOD-323
Unlock Full Specs
to access all available technical data