Zener Diode, 8.2V V(Z), 6.1%, 0.2W, Silicon, Unidirectional
Zener Diode 8.2V 200mW ±6% Surface Mount SOD-323
DIODE ZENER 8.2V 200MW SOD323
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | MM3Z8V2T1 | MM3Z8V2T1-ND | MM3Z8V2T1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | SOD-323; SOD-323-2 | SOD-323; SOD-323 | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |