onsemi Newest Parts - MM3Z8V2T1 MM3Z8V2T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224482-MM3Z8V2T1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±6% Voltage - Zener (Nom) (Vz): 8.2V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.lrc.cn/ Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: MM3Z8V2 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 700nA at 5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224482-MM3Z8V2T1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±6% Voltage - Zener (Nom) (Vz): 8.2V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.lrc.cn/ Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: MM3Z8V2 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 700nA at 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MM3Z8V2T1 - 1224482-MM3Z8V2T1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MM3Z8V2T1
1224482-MM3Z8V2T1
Newest Parts - MM3Z8V2T1 1224482-MM3Z8V2T1
Manufacturer: ON Semiconductor Win Source Part Number: 1224482-MM3Z8V2T1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±6% Voltage - Zener (Nom) (Vz): 8.2V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.lrc.cn/ Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: MM3Z8V2 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 700nA at 5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224482-MM3Z8V2T1
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±6%
Voltage - Zener (Nom) (Vz): 8.2V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.lrc.cn/
Manufacturer Package: SC-76, SOD-323
Impedance (Maximum) (Zzt): 15 Ohms
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: MM3Z8V2
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 700nA at 5V

Buy Now
Singapore, Singapore
8.2V 0.2W Voltage Regulator IC
287-MM3Z8V2T1
8.2V 0.2W Voltage Regulator IC 287-MM3Z8V2T1
8.2V, 0.2W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, 0.067 X 0.049 INCH, 0.035 INCH HEIGHT, PLASTIC, CASE 477-02, 2 PIN Product overview: MM3Z8V2T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2V, 0.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.2V, 0.2W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z8V2T1 can be used for catalog matching and distributor lookup.

8.2V, 0.2W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, 0.067 X 0.049 INCH, 0.035 INCH HEIGHT, PLASTIC, CASE 477-02, 2 PIN Product overview: MM3Z8V2T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2V, 0.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.2V, 0.2W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z8V2T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1224482-MM3Z8V2T1 287-MM3Z8V2T1
Product Name Newest Parts - MM3Z8V2T1 8.2V 0.2W Voltage Regulator IC
Package Type Other; SC-76, SOD-323
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - AD9560AKR - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Voltage Regulators - 2412948 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
Operating Temperature 125 C (257 F)
View Details
Power Management - Specialized - 448-2EP130RXTMA1DKR-ND - DigiKey
Specs
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details